Picker Components General Purpose Relays PC333-1C-24C-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC333 series is a 12 Amp subminiature PCB relay with 1 Form A or 1 Form C contact configurations, rated for 2400VA switching power and 300VAC maximum switching voltage. It features a sealed or flux-free enclosure, with coil sensitivities of 0.36W or 0.45W. The PC333-1C-24C variant operates on a 24VDC coil voltage, requiring 18VDC to operate and releasing at a minimum of 2.4VDC, with an operate time of 1.8ms and release time of 2.4ms. The relay has a dielectric strength of 4000V rms between coil and contacts, contact material of AgSnO2, and an operating temperature range of -40°C to 85°C (Class B) or -55°C to 125°C (Class F). Its dimensions are 21.96mm x 17.00mm x 12.70mm, with PCB pin termination. The part is RoHS compliant and meets UL873 spacing requirements.

Datasheet Summary
Powered by GS/AI

The PC333 series is a 12 Amp subminiature PCB relay with 1 Form A or 1 Form C contact configurations, rated for 2400VA switching power and 300VAC maximum switching voltage. It features a sealed or flux-free enclosure, with coil sensitivities of 0.36W or 0.45W. The PC333-1C-24C variant operates on a 24VDC coil voltage, requiring 18VDC to operate and releasing at a minimum of 2.4VDC, with an operate time of 1.8ms and release time of 2.4ms. The relay has a dielectric strength of 4000V rms between coil and contacts, contact material of AgSnO2, and an operating temperature range of -40°C to 85°C (Class B) or -55°C to 125°C (Class F). Its dimensions are 21.96mm x 17.00mm x 12.70mm, with PCB pin termination. The part is RoHS compliant and meets UL873 spacing requirements.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC333-1C-24C-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC333-1C-24C-X
General Purpose Relays 2500-PC333-1C-24C-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC333-1C-24C-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1792917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Approvals RoHS
View Details
Safety Relays - 56.OA03.6035 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details