Picker Components General Purpose Relays PC333-1C-12SF-XH-10A

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC333 series is a subminiature PCB telecom relay with 12 A continuous contact capacity, available in 1 Form A or 1 Form C contact configurations. The part PC333-1C-12SF-XH-10A is a 1 Form C variant with 10 A contacts, a 12 VDC coil, Class F insulation (155°C), and a sensitive coil consuming 0.36 W. It has a sealed enclosure and is RoHS compliant. Dimensions are 21.96 mm × 17.00 mm × 14.90 mm, with a weight of 11 g. It operates from -55°C to 125°C, withstands 4000 V rms dielectric strength between coil and contacts, and meets UL873 spacing requirements. Contact material is AgSnO₂, and the relay supports switching up to 300 VAC and 48 VDC.

Datasheet Summary
Powered by GS/AI

The PC333 series is a subminiature PCB telecom relay with 12 A continuous contact capacity, available in 1 Form A or 1 Form C contact configurations. The part PC333-1C-12SF-XH-10A is a 1 Form C variant with 10 A contacts, a 12 VDC coil, Class F insulation (155°C), and a sensitive coil consuming 0.36 W. It has a sealed enclosure and is RoHS compliant. Dimensions are 21.96 mm × 17.00 mm × 14.90 mm, with a weight of 11 g. It operates from -55°C to 125°C, withstands 4000 V rms dielectric strength between coil and contacts, and meets UL873 spacing requirements. Contact material is AgSnO₂, and the relay supports switching up to 300 VAC and 48 VDC.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC333-1C-12SF-XH-10A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC333-1C-12SF-XH-10A
General Purpose Relays 2500-PC333-1C-12SF-XH-10A
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC333-1C-12SF-XH-10A
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA02.2424C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Type 20.27 - Modular step relay 16A - 202782404000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Basic relay - 788-174 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers