The PC333 series is a subminiature PCB Telecom relay with 12 A continuous contact capacity, available in 1 Form A or 1 Form C configurations. This variant features 10 A contacts, a 12 VDC coil, sealed enclosure, Class F insulation (155°C), and RoHS compliance. It has a dielectric strength of 4000 V rms between coil and contacts, operating temperature range of -55°C to 125°C, and weighs 11 g. The relay measures 21.96 mm × 17.00 mm × 14.90 mm with PCB pin terminals. Contact material is AgSnO₂, with initial contact resistance ≤ 50 mΩ and maximum switching power of 2400 VA or 336 W. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations at rated load. Coil power is 0.45 W, operate time is 7 ms, release time is 4 ms, and pickup voltage is 9 VDC max.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1C-12SF-X-10A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |