Picker Components General Purpose Relays PC333-1C-12S-XH

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC333 is a 12-amp subminiature PCB telecom relay with 1 Form C (SPDT) contacts, designed for general-purpose switching applications. It features a sealed enclosure, a sensitive coil consuming 0.36W, and RoHS compliance. The relay measures 21.96 x 17.00 x 14.90 mm, with PCB pin termination. It supports a maximum switching current of 12A at 300VAC or 48VDC, with AgSnO2 contact material. The insulation system meets Class F (155°C), with an operating temperature range of -55°C to 125°C. Dielectric strength is 2500V rms between coil and contacts. Mechanical life is 1 x 10^7 operations, and electrical life is 1 x 10^5 operations at rated load. Operate time is 7ms and release time is 4ms at 12VDC coil voltage.

Datasheet Summary
Powered by GS/AI

The PC333 is a 12-amp subminiature PCB telecom relay with 1 Form C (SPDT) contacts, designed for general-purpose switching applications. It features a sealed enclosure, a sensitive coil consuming 0.36W, and RoHS compliance. The relay measures 21.96 x 17.00 x 14.90 mm, with PCB pin termination. It supports a maximum switching current of 12A at 300VAC or 48VDC, with AgSnO2 contact material. The insulation system meets Class F (155°C), with an operating temperature range of -55°C to 125°C. Dielectric strength is 2500V rms between coil and contacts. Mechanical life is 1 x 10^7 operations, and electrical life is 1 x 10^5 operations at rated load. Operate time is 7ms and release time is 4ms at 12VDC coil voltage.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC333-1C-12S-XH - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC333-1C-12S-XH
General Purpose Relays 2500-PC333-1C-12S-XH
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC333-1C-12S-XH
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - FTR-C1 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Safety Relays - 56.OA22.1242 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details