The PC333 series is a 12 Amp subminiature PCB telecom relay with 1 Form A or 1 Form C contact configurations. It measures 21.96 mm × 17.00 mm × 14.90 mm and mounts on a PCB with pin terminals. The relay has a dielectric strength of 2500 V rms between coil and contacts, a maximum switching current of 12 A, and contact material of AgSnO2. It operates with a coil power of 0.36 W for the sensitive coil version, has an operating temperature range of -55°C to 125°C for Class F insulation, and meets UL873 spacing requirements. Mechanical life is rated at 1 × 10^7 operations, and electrical life at 1 × 10^5 operations under general purpose load conditions.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1C-12CF-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 28 volts |