Picker Components General Purpose Relays PC333-1C-12C-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC333 series is a subminiature PCB telecom relay with 12 A continuous contact capacity and 1 Form C (SPDT) contact configuration. It features a flux-free enclosure, RoHS-compliant construction, and a Class B insulation system with an operating temperature range of -40°C to 85°C. The relay has a 12 VDC coil with a power consumption of 0.45 W, a maximum switching voltage of 300 VAC and 48 VDC, and a switching current of 12 A. Contacts are made of AgSnO2 with an initial resistance of 50 mΩ max. The physical dimensions are 21.96 mm × 17.00 mm × 14.90 mm with a weight of 11 g. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations at rated load. Dielectric strength is 2500 V rms between coil and contacts. The part meets UL873 spacing requirements.

Datasheet Summary
Powered by GS/AI

The PC333 series is a subminiature PCB telecom relay with 12 A continuous contact capacity and 1 Form C (SPDT) contact configuration. It features a flux-free enclosure, RoHS-compliant construction, and a Class B insulation system with an operating temperature range of -40°C to 85°C. The relay has a 12 VDC coil with a power consumption of 0.45 W, a maximum switching voltage of 300 VAC and 48 VDC, and a switching current of 12 A. Contacts are made of AgSnO2 with an initial resistance of 50 mΩ max. The physical dimensions are 21.96 mm × 17.00 mm × 14.90 mm with a weight of 11 g. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations at rated load. Dielectric strength is 2500 V rms between coil and contacts. The part meets UL873 spacing requirements.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC333-1C-12C-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC333-1C-12C-X
General Purpose Relays 2500-PC333-1C-12C-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC333-1C-12C-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

17A Miniature Power Relay - CHI03 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1393212-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 600 volts
View Details
2 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details