The PC333 series is a subminiature PCB telecom relay with 12 A continuous contact capacity, available in 1 Form A or 1 Form C contact configurations. The part PC333-1A-9SF-XH-10A features a 9 VDC coil, sealed enclosure, Class F insulation (155°C), sensitive coil (0.36 W), and 10 A contacts. It measures 21.96 mm × 17.00 mm × 14.90 mm with PCB pin terminations. The relay meets UL873 spacing requirements, supports a dielectric strength of 2500 V rms between coil and contacts, and operates from -40°C to 85°C. Contact material is AgSnO2, with maximum switching voltage of 300 VAC or 48 VDC and switching power of 2400 VA. Mechanical life exceeds 1 × 10⁷ operations; electrical life is rated at 1 × 10⁵ operations under rated load. Solderability complies with 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1A-9SF-XH-10A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |