Picker Components General Purpose Relays PC333-1A-9SF-X

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST (1 Form A), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST (1 Form A), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC333 series is a subminiature PCB telecom relay with 12 A continuous contact capacity, available in 1 Form A (SPST NO) or 1 Form C (SPDT) contact configurations. This variant has a 9 VDC coil with 0.45 W power consumption, a sealed enclosure, and Class F insulation rated to 155°C. It meets UL873 spacing requirements and has a dielectric strength of 2500 V rms between coil and contacts. It operates from -40°C to 85°C (Class B) or -55°C to 125°C (Class F), with a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations under rated load. Dimensions are 21.96 mm × 17.00 mm × 14.90 mm, with PCB pin termination. Contact material is AgSnO₂, and the maximum switching voltage is 300 VAC or 48 VDC.

Datasheet Summary
Powered by GS/AI

The PC333 series is a subminiature PCB telecom relay with 12 A continuous contact capacity, available in 1 Form A (SPST NO) or 1 Form C (SPDT) contact configurations. This variant has a 9 VDC coil with 0.45 W power consumption, a sealed enclosure, and Class F insulation rated to 155°C. It meets UL873 spacing requirements and has a dielectric strength of 2500 V rms between coil and contacts. It operates from -40°C to 85°C (Class B) or -55°C to 125°C (Class F), with a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations under rated load. Dimensions are 21.96 mm × 17.00 mm × 14.90 mm, with PCB pin termination. Contact material is AgSnO₂, and the maximum switching voltage is 300 VAC or 48 VDC.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC333-1A-9SF-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC333-1A-9SF-X
General Purpose Relays 2500-PC333-1A-9SF-X
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST (1 Form A), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST (1 Form A), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC333-1A-9SF-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Automotive Relays - FBR53-HC - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Electromechanical Interface Relays - 1370310 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details