Picker Components General Purpose Relays PC333-1A-9CF-X-10A

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC333 series is a 12 amp subminiature PCB telecom relay with 1 Form A or 1 Form C contact configurations, offering a 12A continuous contact capacity and a 300VAC/48VDC maximum switching voltage. It features a 2.5 kV dielectric strength between coil and contacts, a .36W or .45W coil power option, and operates from -40°C to 85°C (Class B) or -55°C to 125°C (Class F). The relay has a PCB pin termination style, AgSnO2 contacts, and a 11g weight. Dimensions are 21.96 mm x 17.00 mm x 14.90 mm. The PC333-1A-9CF-X-10A variant specifies a 9VDC coil voltage, flux-free enclosure, RoHS compliance, and 10A contact rating.

Datasheet Summary
Powered by GS/AI

The PC333 series is a 12 amp subminiature PCB telecom relay with 1 Form A or 1 Form C contact configurations, offering a 12A continuous contact capacity and a 300VAC/48VDC maximum switching voltage. It features a 2.5 kV dielectric strength between coil and contacts, a .36W or .45W coil power option, and operates from -40°C to 85°C (Class B) or -55°C to 125°C (Class F). The relay has a PCB pin termination style, AgSnO2 contacts, and a 11g weight. Dimensions are 21.96 mm x 17.00 mm x 14.90 mm. The PC333-1A-9CF-X-10A variant specifies a 9VDC coil voltage, flux-free enclosure, RoHS compliance, and 10A contact rating.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC333-1A-9CF-X-10A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC333-1A-9CF-X-10A
General Purpose Relays 2500-PC333-1A-9CF-X-10A
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC333-1A-9CF-X-10A
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Automotive Relays - FBR53-HW - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Electromechanical Interface Relays - 154330 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details