The PC333 is a subminiature PCB telecom relay with 12 A continuous contact capacity and 1 Form A SPST contact configuration. It measures 21.96 mm × 17.00 mm × 14.90 mm and uses PCB pin termination. The part operates with a 5 VDC coil, consuming 0.45 W, and has a maximum operate time of 7 ms and release time of 4 ms. It meets UL873 spacing standards, has a dielectric strength of 2500 V rms between coil and contacts, and supports contact material AgSnO2. Operating temperature range is -40°C to 85°C for Class B insulation. The relay is sealed and RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST (1 Form A), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1A-5SF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |