The PC333 series is a 12 Amp subminiature PCB telecom relay with 1 Form A or 1 Form C contact configurations. It features a 2.5 kV dielectric strength between coil and contacts, operates from -40°C to 85°C (Class B) or -55°C to 125°C (Class F), and has a 11 g weight. The relay uses AgSnO2 contacts, with a maximum switching current of 12 A and switching voltage up to 300 VAC or 48 VDC. The PC333-1A-48S-XH-10A variant is a 10 A contact option with a 48 VDC coil, sealed enclosure, sensitive coil (.36 W), and RoHS compliance. The part has a PCB pin termination and dimensions of 21.96 mm × 17.00 mm × 14.90 mm. Mechanical life is 1 × 10^7 operations, and electrical life is 1 × 10^5 operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1A-48S-XH-10A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |