The PC333 is a 12 Amp subminiature PCB telecom relay with 1 Form A (SPST-NO) or 1 Form C (SPDT) contact options, designed for general purpose and motor load switching. It features a sealed enclosure, RoHS compliance, and a 48VDC coil variant with a power consumption of 36.00W. The relay has a dielectric strength of 2500V rms between coil and contacts, a maximum switching voltage of 300VAC and 48VDC, and a maximum switching current of 12A with AgSnO2 contacts. It operates from -40°C to 85°C (Class B) and has a mechanical life of 1×10^7 operations and an electrical life of 1×10^5 operations at rated load. The package measures 21.96×17.00×14.90 mm and uses PCB pin terminations. The coil operate time is 4.8 ms and release time is 4 ms for the 48VDC variant.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST (1 Form A), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1A-48S-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |