The PC333 series is a 12 Amp subminiature PCB telecom relay with 1 Form A or 1 Form C contact configurations. The part features a sealed enclosure, RoHS compliance, and a 48VDC coil with a power consumption of 36.00W. Contact rating is 10A, with a maximum switching voltage of 300VAC and 48VDC. Dielectric strength is 2500V rms between coil and contacts, and insulation resistance is 100MΩ minimum at 500VDC. The relay operates from -40°C to 85°C with Class B insulation. Contact material is AgSnO2, with initial contact resistance of 50 mΩ max. Physical dimensions are 21.96 mm x 17.00 mm x 14.90 mm. Mechanical life is 1 x 10⁷ operations, and electrical life is 1 x 10⁕ operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1A-48S-X-10A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |