The PC333 series is a subminiature PCB telecom relay with 12 amp continuous contact capacity, available in 1 Form A (SPST) or 1 Form C (SPDT) contact configurations. It features a 24VDC coil with a .36W sensitive coil option, rated for 300VAC and 48VDC switching, and uses AgSnO2 contacts. The relay has a dielectric strength of 4000V rms between coil and contacts, operates from -40°C to 85°C (Class B) or -55°C to 125°C (Class F), and has a mechanical life of 1 x 10^7 operations. It is sealed, RoHS compliant, and mounted via PCB pins with dimensions of 21.96 x 17.00 x 14.90 mm. The operate time is 7ms and release time is 4ms for the 24VDC coil variant.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST (1 Form A), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1A-24SF-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |