The PC333 series is a 12 Amp subminiature PCB telecom relay with 1 Form A or 1 Form C contact options, rated for 2400VA and 336W switching power, with a maximum switching voltage of 300VAC and 48VDC. It features a sealed enclosure, Class B insulation system, and a coil power consumption of 0.45W for the 24VDC variant. The relay has a dielectric strength of 2500V rms between coil and contacts, an operating temperature range of -40°C to 85°C, and a weight of 11g. The package is PCB-mounted with a dimensions of 21.96 x 17.00 x 14.90 mm.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST (1 Form A), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1A-24S-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |