The PC333 series is a subminiature PCB telecom relay with 12 A continuous contact capacity, available in 1 Form A or 1 Form C contact configurations. It features a 2.5 kV dielectric strength between coil and contacts, operates from -55°C to 125°C under Class F insulation, and has a nominal coil power of 0.36 W for the sensitive coil option. The relay meets UL 873 spacing requirements and has a solderability rating of 260°C for 5 seconds. It includes AgSnO2 contacts and supports a maximum switching voltage of 300 VAC and 48 VDC. The physical dimensions are 21.96 mm × 17.00 mm × 14.90 mm with a weight of 11 g. The part number PC333-1A-24CF-XH corresponds to the 1 Form A contact, 24 VDC coil, flux-free enclosure, Class F insulation, and sensitive coil variants, with RoHS compliance.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST (1 Form A), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1A-24CF-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 28 volts |