The PC333 is a 12 Amp subminiature PCB telecom relay with 1 Form A (SPST NO) or 1 Form C (SPDT) contact configurations. It has a PCB pin termination style and measures 21.96 mm in length, 17.00 mm in width, and 14.90 mm in height. The relay supports a 24 VDC coil voltage with a power consumption of 0.45 W, a pick-up voltage of 18 VDC, and a release voltage of 2.4 VDC. It operates within a temperature range of -40°C to 85°C (Class B) and features a flux-free enclosure and Class F insulation system. Contacts are made of AgSnO2, with a maximum switching current of 12 A and a dielectric strength of 2500 V rms between coil and contacts. Mechanical life is rated at 1 × 10⁷ operations, and electrical life at 1 × 10⁵ operations under rated load. The part is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST (1 Form A), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1A-24CF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 28 volts |