Picker Components General Purpose Relays PC333-1A-12SF-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST (1 Form A), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST (1 Form A), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC333 series is a 12 Amp subminiature PCB telecom relay with 1 Form A or 1 Form C contact configurations. The part features a 12A continuous contact rating, 300VAC maximum switching voltage, and 48VDC maximum switching voltage, with AgSnO2 contact material. It includes a sealed enclosure, F-class insulation system rated to 155°C, and operates with a 12VDC coil consuming 0.45W. The relay meets UL873 spacing standards and has a dielectric strength of 4000V RMS between coil and contacts. Mounting is through-hole PCB with dimensions of 21.96mm x 17.00mm x 14.90mm. Operating temperature ranges from -55°C to 125°C for Class F. Mechanical life is 1 x 10^7 operations, electrical life is 1 x 10^5 operations at rated load. Coil operate time is 7ms and release time is 4ms for the 12VDC variant.

Datasheet Summary
Powered by GS/AI

The PC333 series is a 12 Amp subminiature PCB telecom relay with 1 Form A or 1 Form C contact configurations. The part features a 12A continuous contact rating, 300VAC maximum switching voltage, and 48VDC maximum switching voltage, with AgSnO2 contact material. It includes a sealed enclosure, F-class insulation system rated to 155°C, and operates with a 12VDC coil consuming 0.45W. The relay meets UL873 spacing standards and has a dielectric strength of 4000V RMS between coil and contacts. Mounting is through-hole PCB with dimensions of 21.96mm x 17.00mm x 14.90mm. Operating temperature ranges from -55°C to 125°C for Class F. Mechanical life is 1 x 10^7 operations, electrical life is 1 x 10^5 operations at rated load. Coil operate time is 7ms and release time is 4ms for the 12VDC variant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC333-1A-12SF-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC333-1A-12SF-X
General Purpose Relays 2500-PC333-1A-12SF-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST (1 Form A), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST (1 Form A), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC333-1A-12SF-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Signal Relays - RY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Timer Relays - 160228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details