Picker Components General Purpose Relays PC333-1A-12CF-X-10A

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC333 series is a subminiature PCB telecom relay with 12 A continuous contact capacity, available in 1 Form A or 1 Form C contact configurations. It measures 21.96 mm × 17.00 mm × 14.90 mm with PCB pin termination. The part features a sealed enclosure, flux-free construction, and Class F insulation rated to 155°C. It operates at 12 VDC coil voltage with a power consumption of 0.45 W, has a maximum switching current of 10 A, and supports switching voltages up to 300 VAC and 48 VDC. Contact material is AgSnO₂ with initial resistance of 50 mΩ max. The relay meets UL873 spacing requirements and has a dielectric strength of 2500 V rms between coil and contacts. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations under rated load. Operating temperature ranges from -55°C to 125°C for Class F.

Datasheet Summary
Powered by GS/AI

The PC333 series is a subminiature PCB telecom relay with 12 A continuous contact capacity, available in 1 Form A or 1 Form C contact configurations. It measures 21.96 mm × 17.00 mm × 14.90 mm with PCB pin termination. The part features a sealed enclosure, flux-free construction, and Class F insulation rated to 155°C. It operates at 12 VDC coil voltage with a power consumption of 0.45 W, has a maximum switching current of 10 A, and supports switching voltages up to 300 VAC and 48 VDC. Contact material is AgSnO₂ with initial resistance of 50 mΩ max. The relay meets UL873 spacing requirements and has a dielectric strength of 2500 V rms between coil and contacts. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations under rated load. Operating temperature ranges from -55°C to 125°C for Class F.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC333-1A-12CF-X-10A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC333-1A-12CF-X-10A
General Purpose Relays 2500-PC333-1A-12CF-X-10A
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC333-1A-12CF-X-10A
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Type 36.11 - Miniature PCB relays 10A - 361190094011 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, cRUus, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Safety Relays - 56.OA22.6033 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
16A Miniature Power Relay - A16 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details