The PC312B is a subminiature PCB telecom relay with a 12-pin DIL footprint, 0.1" terminal pitch, and dimensions of 15.54 mm × 11.60 mm × 10.58 mm. It features a SPDT contact form rated for 5 A at 30 VDC and 3 A at 125 VAC, with maximum switching voltage of 300 VAC and 48 VDC. The 12 VDC coil requires 9.00 W, with pick-up at 9 VDC and release at 1.2 VDC. Contacts are AgNi+Au, with initial resistance ≤ 50 mΩ. Operating temperature ranges from -40°C to 85°C. The relay meets FCC Part 68 voltage surge requirements, is RoHS compliant, weighs 3.5 g, and has a mechanical life of 10⁷ operations and electrical life of 10⁵ operations.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 5A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 200mW Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Coil Power: .20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC312B-12HS-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |