Picker Components General Purpose Relays PC312B-12BS-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 5A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 450mW Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Coil Power: .20W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 5A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 450mW Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Coil Power: .20W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC312B is a subminiature PCB telecom relay with a 12-pin DIL socket footprint and PC terminals on a 0.1" grid pattern. It has a single-pole double-throw (SPDT) contact form with AgNi+Au contact material and a 5A current rating. The relay operates at 24VDC coil voltage, consumes 18.00W power, and has a 2.4ms release time. The contact dielectric strength is 1250V rms between coil and contacts, with a maximum switching voltage of 300VAC and 48VDC. Operating temperature ranges from -40°C to 85°C, and the physical dimensions are 15.54mm × 11.60mm × 10.58mm. It meets FCC Part 68 voltage surge requirements and is RoHS compliant. Mechanical life is 1×10⁷ operations, and electrical life is 1×10⁵ operations under rated load.

Datasheet Summary
Powered by GS/AI

The PC312B is a subminiature PCB telecom relay with a 12-pin DIL socket footprint and PC terminals on a 0.1" grid pattern. It has a single-pole double-throw (SPDT) contact form with AgNi+Au contact material and a 5A current rating. The relay operates at 24VDC coil voltage, consumes 18.00W power, and has a 2.4ms release time. The contact dielectric strength is 1250V rms between coil and contacts, with a maximum switching voltage of 300VAC and 48VDC. Operating temperature ranges from -40°C to 85°C, and the physical dimensions are 15.54mm × 11.60mm × 10.58mm. It meets FCC Part 68 voltage surge requirements and is RoHS compliant. Mechanical life is 1×10⁷ operations, and electrical life is 1×10⁵ operations under rated load.

Suppliers

Company
Product
Description
Supplier Links
Northvale, NJ, USA
General Purpose Relays
2500-PC312B-12BS-X
General Purpose Relays 2500-PC312B-12BS-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 5A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 450mW Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Coil Power: .20W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 5A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 450mW Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Coil Power: .20W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC312B-12BS-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Safety Relays - 56.OA03.0635 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Timer Relays - 1239734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Double Throw
View Details