The PC312 is a subminiature PCB telecom relay with a 12-pin DIL socket footprint and PC terminals on a 0.1" grid. It features a single-pole double-throw (SPDT) contact form, silver nickel with gold plating, and operates at 200 mW coil power for the 6VDC variant. The relay supports a maximum switching current of 5 A and 300 VAC, with a contact rating of 3 A at 30 VDC for resistive loads. It has an operating temperature range of -40°C to 85°C, an initial contact resistance of 50 mΩ max, and weighs 3.5 g. The device meets FCC Part 68 voltage surge requirements and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 3A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 200mW Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: .6 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Coil Power: .20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC312-6H-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |