Picker Components General Purpose Relays PC312-3BS-X

Description
Mounting Type: Panel Mount, Coil Voltage: 3VDC, Contact Form: SPDT (1 Form C), Contact Rating: 5A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 450mW Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: .3 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Coil Power: .20W
Request a Quote Datasheet
Description
Mounting Type: Panel Mount, Coil Voltage: 3VDC, Contact Form: SPDT (1 Form C), Contact Rating: 5A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 450mW Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: .3 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Coil Power: .20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC312-3BS-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC312-3BS-X
General Purpose Relays 2500-PC312-3BS-X
Mounting Type: Panel Mount, Coil Voltage: 3VDC, Contact Form: SPDT (1 Form C), Contact Rating: 5A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 450mW Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: .3 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Coil Power: .20W

Mounting Type: Panel Mount, Coil Voltage: 3VDC, Contact Form: SPDT (1 Form C), Contact Rating: 5A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 450mW Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: .3 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Coil Power: .20W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC312-3BS-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA03.0671S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 119807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details