The PC312 is a subminiature PCB-mounted telecom relay with a 12-pin DIL footprint and 0.1" terminal spacing, designed for general-purpose switching. It features a single-pole double-throw (SPDT) contact configuration with AgNi+Au contact material, rated for 5A switching current and 300VAC/48VDC maximum switching voltage. The relay operates from -40°C to 85°C and meets FCC Part 68 voltage surge requirements. Power consumption is 0.36W for the 3VDC coil variant, with a pickup voltage of 2.25VDC and release voltage of 0.3VDC. Operate and release times are 5ms and 5ms, respectively. The device is RoHS compliant and weighs 3.5g.
Mounting Type: Panel Mount, Coil Voltage: 3VDC, Contact Form: SPDT (1 Form C), Contact Rating: 3A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 450mW Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: .3 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Coil Power: .20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC312-3B-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |