The PC312 series is a subminiature PCB telecom relay with a 12-pin DIL socket footprint measuring 15.54 mm × 11.60 mm × 10.58 mm, featuring a single-pole double-throw (SPDT) contact form, AgNi+Au contact material, and a 5A current rating. It supports switching voltages up to 300VAC and 48VDC, with a maximum switching power of 150W. The relay operates from -40°C to 85°C, withstands 500Vrms dielectric strength between contacts, and meets FCC Part 68 voltage surge requirements. For the 24VDC coil variant, coil resistance is 2880Ω, coil power is 18.00W, operate time is 2.4ms, and release time is 2.4ms. The part is RoHS compliant and has a mechanical life of 1 × 10^7 operations.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 5A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 360mW Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Coil Power: .20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC312-24S-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |