The PC312 is a subminiature PCB telecom relay with a 12-pin DIL socket footprint measuring 15.54 mm by 10.58 mm, designed for general purpose switching. It features a Form C SPDT contact configuration, rated for 5A at 300VAC or 48VDC, with AgNi+Au contact material and a maximum switching power of 150W. The relay has a 24VDC coil with a power consumption of 18.00W, operate time of 2.4ms, and release time of 2.4ms. It meets FCC Part 68 voltage surge requirements, supports a -40°C to 85°C operating temperature, and is RoHS compliant. The terminal strength is 5N, and solderability is certified at 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 5A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 200mW Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Coil Power: .20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC312-24HS-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |