Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 3A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 200mW Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Coil Power: .20W
Win Source Part Number: 1145720-PC312-12H-X
Category: Relays>Power Relays, Over 2 Amps
Termination Style: PC Pin
Package: Tube
Contact Form: SPDT (1 Form C)
Contact Material: Silver Nickel (AgNi), Gold (Au)
Standard Package: 25
Coil Resistance: 400 Ohms
Coil Current: 30 mA
Operate Time: 5 ms
Relay Type: Telecom
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 3 A
Switching Voltage: 220VAC, 60VDC - Max
Release Time: 5 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class B
Must Operate Voltage: 9 VDC
Must Release Voltage: 1.2 VDC
HTSUS: 8536.41.0020
Mfr: Picker Components
Other Names: 2634-PC312-12H-X
Telecom Relay SPDT (1 Form C) 12VDC Coil Through Hole
| New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 2500-PC312-12H-X | 1145720-PC312-12H-X | 2634-PC312-12H-X-ND |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Power Relays, Over 2 Amps |
| Mounting | Panel | PCBoard; Through Hole | PCBoard |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | |
| Features | Sealed Relay | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -13 to 158 F (-25 to 70 C) |