The PC307 is an ultraminiature 10-pin DIL PCB telecom relay with a 2.2g weight, designed for switching loads up to 1A. It features a DPDT (1 Form C) contact, Ag + Au contacts, and a 0.20W coil for the 5VDC variant. The relay operates at 5VDC with a pickup voltage of 3.75V and a release voltage of 0.5V, operate time 4.5ms and release time 1.5ms. It meets FCC Part 68 surge requirements, switches up to 60VDC and 125VAC at 2A, and has a 100MΩ minimum insulation resistance at 500VDC. Dielectric strength is 500V rms between coil and contacts. Operating temperature ranges from -40°C to 85°C. Solderability complies with 260°C for 5 seconds. RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 1A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 4.5ms, Release Time: 1.5ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag + Au, Coil Power: .20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC307-5GH-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |