The PC302 is a microminiature 1 amp signal relay with a DIL package and a 5mm profile, designed for printed circuit board or socket mounting. It features 2 Form C bifurcated contacts rated for 1A switching current and 250VAC/48VDC switching voltage, with a dielectric strength of 1500V rms between coil and contacts. The single coil latching variant operates with a 12VDC coil, consuming 0.20W, and has an operate time of ≤10ms and release time of ≤10ms. It meets FCC Part 68 and Telcordia surge specifications, operates from -40°C to 85°C, and is RoHS compliant. Weight is 1.5g.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 1A, Switching Voltage: 30VDC, Features: Bifurcated Contacts, Single Coil Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 4ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgPu, Au Plated, Coil Power: .14W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC302-12-L1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |