The PC236 series is a subminiature PCB relay for automotive and power applications, with a 10A rating at 120VAC and 20A at 14VDC, and a TV-5 rating for switching loads. It features a SPDT (1 Form C) contact configuration, a 0.8W coil, and is sealed with an F-class insulation system rated for 155°C. The relay operates from -40°C to 85°C and has a contact material of AgSnO2. It measures 14.00 mm × 12.35 mm × 15.55 mm and weighs 6 g. Switching voltage is rated up to 277VAC and 48VDC, with a maximum switching current of 20A. The coil operates at 24VDC, with a pickup voltage of 18VDC and a release voltage of 2.4VDC, an operate time of 10ms, and a release time of 5ms.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC236-1C-24S0.8F-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |