Picker Components Automotive Relays PC236-1C-24S0.8-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .8W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .8W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC236 series is a subminiature PCB relay designed for automotive and power applications, with a 1 Form C (SPDT) contact configuration and a sealed enclosure. It handles 10 A at 120 VAC and 20 A at 14 VDC, with a TV-5 rating and a 1/2 HP load at 125 VAC. Contact material is AgSnO₂, with an initial contact resistance of 50 mΩ max. The relay operates at 24 VDC coil voltage with a power consumption of 0.8 W, has an operate time of 10 ms and a release time of 5 ms, and functions between -40°C and 85°C. It weighs 6 g and complies with RoHS. Dimensions are 12.35 mm × 15.55 mm × 14.00 mm, with a PCB pin termination style. It meets UL and CUL standards for dielectric strength (500 V rms between coil and contacts) and surge withstand voltage (1500 V between open contacts).

Datasheet Summary
Powered by GS/AI

The PC236 series is a subminiature PCB relay designed for automotive and power applications, with a 1 Form C (SPDT) contact configuration and a sealed enclosure. It handles 10 A at 120 VAC and 20 A at 14 VDC, with a TV-5 rating and a 1/2 HP load at 125 VAC. Contact material is AgSnO₂, with an initial contact resistance of 50 mΩ max. The relay operates at 24 VDC coil voltage with a power consumption of 0.8 W, has an operate time of 10 ms and a release time of 5 ms, and functions between -40°C and 85°C. It weighs 6 g and complies with RoHS. Dimensions are 12.35 mm × 15.55 mm × 14.00 mm, with a PCB pin termination style. It meets UL and CUL standards for dielectric strength (500 V rms between coil and contacts) and surge withstand voltage (1500 V between open contacts).

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC236-1C-24S0.8-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .8W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC236-1C-24S0.8-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR57 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Type 36.11 - Miniature PCB relays 10A - 361190244011 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, cRUus, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details