The PC236 series is a subminiature PCB relay designed for automotive and power applications, offering a SPDT (1 Form C) contact configuration with a 10 A rating at 120 VAC and 20 A at 14 VDC, and a 1/2 HP rating at 125 VAC. It features a TV-5 rating, AgSnO2 contacts, and a coil power of 0.8 W for the 24 VDC variant. The relay operates from -40 °C to 85 °C, has a dielectric strength of 500 V rms between coil and contacts, and a mechanical life of 1 × 10⁷ operations. The case measures 12.35 mm × 15.55 mm × 10.35 mm with PCB pin terminals and a dust cover enclosure. The model PC236-1C-24C-X is a dust-covered variant of this series with a 24 VDC coil and RoHS compliance.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC236-1C-24C-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 48 volts |