The PC236 is a subminiature PCB relay with a 1 Form C (SPDT) contact configuration, rated for 10 A at 120 VAC and 20 A at 14 VDC, with a TV-5 rating for industrial switching applications. It has a 0.8 W coil operating at 12 VDC, a coil resistance of 180 Ω, and operates in a temperature range of -40 °C to 85 °C. The relay is sealed for environmental protection, features AgSnO2 contacts, and meets UL/CUL standards with a dielectric strength of 500 V rms between coil and contacts. Dimensions are 12.35 mm × 15.55 mm × 10.35 mm with a weight of 6 g. Solderability is rated for 260 °C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC236-1C-12S0.8F-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |