The PC236 series is a subminiature PCB relay designed for automotive and power applications, with a SPDT (1 Form C) contact configuration and AgSnO2 contact material. It is rated for 10 A at 120 VAC and 20 A at 14 VDC, with a TV-5 rating and 1/2 HP switching capability at 125 VAC. The relay has a 0.8 W coil, operates at 12 VDC, and features a dust cover enclosure with Class F insulation. Dimensions are 12.35 mm x 15.55 mm x 10.16 mm, and it weighs 6 g. Operating temperature ranges from -40°C to 85°C, with a storage temperature up to 155°C. The relay meets UL/CUL standards with 500 V rms dielectric strength between coil and contacts, and 1500 V surge withstand between contacts. All variants share this core specification set.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC236-1C-12C0.8F-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 48 volts |