The PC118 series is a miniature general-purpose relay with 2, 3, or 4 pole contact forms, available in PC pin termination and flange mount configuration. It supports 24VDC coil voltage, with a coil power consumption of 0.9W and operate and release times of 25ms each. Contact ratings include 10A at 28VDC and 5A at 220VAC for the 4-pole variant, with AgCdO contact material and a maximum switching power of 2200VA. The relay features gold-plated contacts, a push-to-test button, and an LED indicator option. Operating temperature ranges from -40°C to 85°C, with storage from -40°C to 155°C. Dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height, with a weight of approximately 37g. It meets UL/CUL ratings for dielectric strength and insulation resistance, and is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-C1-24D-LM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |