Picker Components General Purpose Relays PC118-4C-P-C1-24A-LD-X

Description
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote Datasheet
Description
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PC118-4C-P-C1-24A-LD-X
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-4C-P-C1-24A-LD-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Four Pole (4P)
Throw Double Throw
Features Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393204-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
5A Miniature Power Relay - CHM Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details