The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in PCB pin termination, flange mount case, and 24VAC coil voltage. It features AgCdO contacts with a maximum switching current of 10A, 277VAC switching voltage, and 1.2VA coil power. The relay operates at -40°C to 85°C, has a dielectric strength of 1500V rms between coil and contacts, and complies with RoHS. Weight is approximately 37g, with mechanical life of 10⁷ operations and electrical life of 10⁵ operations at rated load. The push-to-test button and LED indicator options are available but not included in this variant.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-C1-24A-D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |