The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in PCB pin termination and flange mount case. This variant features gold-plated contacts and a 220VAC coil. It has a contact rating of 10A at 28VDC and 10A at 220VAC for 2- and 3-pole forms, and 5A at 28VDC and 5A at 220VAC for the 4-pole form. Maximum switching voltage is 277VAC and 48VDC, with a maximum switching power of 2200VA and 280W. Contact material is AgCdO, initial contact resistance is 50 mΩ max, and mechanical life is 1×10⁷ operations. Operating temperature ranges from -40°C to 85°C, with storage temperature up to 155°C. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm, and weight is approximately 37 g. The relay is RoHS compliant and compatible with SC118 series sockets.
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-C1-220A-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |