The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with DPDT, 3PDT, or 4PDT configurations. It supports AC and DC coils, with termination options including PCB pins and solder lugs. This variant features a flange mount case, PCB pin termination, 12VAC coil, gold-plated contacts, a push-to-test button, and RoHS compliance. It has a maximum switching capability of 10A at 277VAC and 48VDC, with a coil power consumption of 1.2VA. The relay operates at -40°C to 85°C and has a dielectric strength of 1500V RMS between coil and contacts. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. Mechanical life is 10^7 operations, and electrical life is 10^5 operations at rated load. Weight is approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-C1-12A-LM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |