The PC118 series is a miniature general-purpose relay with 2, 3, or 4 pole Form C contacts, available in PCB pin and flange mount configurations. This variant has a 12VAC coil, push-to-test button, and RoHS compliance. It supports a maximum switching voltage of 277VAC and 48VDC, with a 5A contact rating for the 4-pole form. Coil power is 1.2VA, operate and release times are 25ms, and the operating temperature range is -40°C to 85°C. Contact material is AgCdO, with an initial resistance of 50 mΩ max. and an electrical life of 1 × 10⁵ operations. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between poles or open contacts. Weight is approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-C1-12A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |