The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PCB pin termination. This variant features a 4PDT (4 Form C) contact arrangement, PCB pin termination, a flange mount case, gold plated contacts, a push-to-test button, and a 12VAC coil. It operates at 1.2VA, switches up to 277VAC at 5A, and has a maximum switching current of 5A for 4-pole configurations. The relay meets UL/CUL ratings with 1500V rms dielectric strength between coil and contacts, 1000V rms between poles, and an insulation resistance of 100MΩ minimum at 500VDC. Operating temperature ranges from -40°C to 85°C. The contact material is AgCdO, with an initial contact resistance of 50 mΩ maximum. Mechanical life is 1 x 10^7 operations, and electrical life is 1 x 10^5 operations at rated load. Weight is approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-C1-12A-GM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |