The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole forms with contact configurations of Form C. This variant features a 4PDT contact arrangement, PCB pin termination, a flange mount case, gold-plated contacts, a 120VAC coil, and a push-to-test button. It has a maximum switching voltage of 277VAC and 48VDC, with a contact rating of 10A at 220VAC or 28VDC. The coil power consumption is 1.2VA, operate and release times are 25ms each, and the operating temperature range is -40°C to 85°C. Insulation resistance is 100MΩ min. at 500VDC, with dielectric strength of 1500V rms between coil and contacts. The relay is RoHS compliant and has a mechanical life of 10^7 operations and an electrical life of 10^5 operations under rated load. Weight is approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-C1-120A-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |