Picker Components General Purpose Relays PC118-4C-P-C1-120A-G-X

Description
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay offering 2, 3, or 4 pole contact forms with plug-in or PCB pin termination. This variant features a 4PDT (4 Form C) contact configuration, PCB pin termination, flange mount case, 120VAC coil, and gold-plated contacts. It handles a maximum switching voltage of 277VAC and 48VDC, with a contact rating of 10A at 220VAC or 28VDC. The relay operates with a coil power of 1.2VA, an operate time of 25ms, and a release time of 25ms. It meets UL/CUL ratings for dielectric strength of 1500V rms between coil and contacts and 1000V rms between poles. Operating temperature ranges from -40°C to 85°C, with storage up to 155°C. Weight is approximately 37g. Contact material is AgCdO with initial contact resistance of 50mΩ max. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations at rated load.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay offering 2, 3, or 4 pole contact forms with plug-in or PCB pin termination. This variant features a 4PDT (4 Form C) contact configuration, PCB pin termination, flange mount case, 120VAC coil, and gold-plated contacts. It handles a maximum switching voltage of 277VAC and 48VDC, with a contact rating of 10A at 220VAC or 28VDC. The relay operates with a coil power of 1.2VA, an operate time of 25ms, and a release time of 25ms. It meets UL/CUL ratings for dielectric strength of 1500V rms between coil and contacts and 1000V rms between poles. Operating temperature ranges from -40°C to 85°C, with storage up to 155°C. Weight is approximately 37g. Contact material is AgCdO with initial contact resistance of 50mΩ max. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations at rated load.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PC118-4C-P-C1-120A-G-X
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-4C-P-C1-120A-G-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Four Pole (4P)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-B3-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details
Relays - 5506.2 - Powell Electronics, Inc.
Altech Corp.
View Details
3 suppliers
Relay module - 286-380 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers