The PC118 is a miniature general purpose relay with 2, 3, or 4 poles, available in 4PDT (4 Form C) contact form, PCB pin termination, flange mount case, and 110VDC coil voltage. It has a coil power consumption of 0.9W, operate and release times of 25 ms, and a must operate voltage of 82.5 VDC with a must release voltage of 11.0 VDC. Contact rating is 10A at 28VDC or 5A at 220VAC, with AgCdO contacts and a maximum switching voltage of 48VDC or 277VAC. The relay operates from -40°C to 85°C, weighs approximately 37g, and meets insulation resistance of 100MΩ min. at 500VDC and dielectric strength of 1500V rms between coil and contacts. The part is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-C1-110D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |