The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole configurations with Form C contacts. This variant features a 4PDT contact form, PCB pin termination, flange mount case, 110VDC coil, gold-plated contacts, and a push-to-test button. It has a maximum switching current of 10A at 28VDC or 220VAC, with a contact material of AgCdO. The coil power is 0.9W, with a pickup voltage of 82.5VDC and release voltage of 11.0VDC. Operate and release times are both 25ms. Operating temperature ranges from -40°C to 85°C, and it weighs approximately 37g. The relay is RoHS compliant and compatible with the SC118 socket series.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-C1-110D-GDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |