The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in a flange mount case with PCB pins and a push-to-test button. It features AgCdO contacts rated for 28VDC at 5A and 220VAC at 5A for the 4-pole variant, with a maximum switching voltage of 48VDC and 277VAC. The 110VDC coil version consumes 0.9W, operates in 25ms, and releases in 25ms, with a pick-up voltage of 82.5VDC and release voltage of 11.0VDC. It has an operating temperature range of -40°C to 85°C, a weight of approximately 37g, and meets UL/CUL ratings for dielectric strength and insulation resistance. The relay is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-C1-110D-DM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |