The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole forms with contact configurations of Form C. This part features a 4PDT contact arrangement, PCB pin termination, and a 24VDC coil. It operates at a coil power of 0.9W with an operate and release time of 25 ms. The relay supports a maximum switching current of 10A at 28VDC or 220VAC, with AgCdO contacts and an insulation resistance of 100MΩ min. at 500 VDC. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between open contacts or poles. The operating temperature range is -40°C to 85°C, with a storage temperature range of -40°C to 155°C. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations under rated load. The unit weighs approximately 37g and is RoHS compliant. It is compatible with SC118 series sockets.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-24D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |