Picker Components General Purpose Relays PC118-4C-P-24D-LDM-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole forms with contact configurations of Form C (DPDT, 3PDT, or 4PDT). This variant features PCB pins, a 24VDC coil, a push-to-test button, an LED indicator, and RoHS compliance. It has a contact rating of 10A at 28VDC or 5A at 220VAC for the 4-pole version, with maximum switching voltage of 48VDC and 277VAC. The relay operates at 0.9W coil power, with an operate and release time of 25ms. It has an insulation resistance of 100MΩ min. at 500VDC, dielectric strength of 1500V rms between coil and contacts, and operates from -40°C to 85°C. The case is a standard flush-mounted design without a flange, weighing approximately 37g. Contact material is AgCdO with a maximum initial contact resistance of 50mΩ. Mechanical life is 10^7 operations; electrical life is 10^5 operations under rated load.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole forms with contact configurations of Form C (DPDT, 3PDT, or 4PDT). This variant features PCB pins, a 24VDC coil, a push-to-test button, an LED indicator, and RoHS compliance. It has a contact rating of 10A at 28VDC or 5A at 220VAC for the 4-pole version, with maximum switching voltage of 48VDC and 277VAC. The relay operates at 0.9W coil power, with an operate and release time of 25ms. It has an insulation resistance of 100MΩ min. at 500VDC, dielectric strength of 1500V rms between coil and contacts, and operates from -40°C to 85°C. The case is a standard flush-mounted design without a flange, weighing approximately 37g. Contact material is AgCdO with a maximum initial contact resistance of 50mΩ. Mechanical life is 10^7 operations; electrical life is 10^5 operations under rated load.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC118-4C-P-24D-LDM-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC118-4C-P-24D-LDM-X
General Purpose Relays 2500-PC118-4C-P-24D-LDM-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-4C-P-24D-LDM-X
Product Name General Purpose Relays
Mounting Panel
Poles Four Pole (4P)
Throw Double Throw
Features Push-to-Test Button; Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relays - 5506.5 - Powell Electronics, Inc.
Altech Corp.
View Details
2 suppliers
Automotive Relays - FBR582 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Automotive Relays - 2765979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Single Throw
View Details