The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with DPDT, 3PDT, or 4PDT configurations. This relay supports AC and DC coils, with the 24VDC coil variant consuming 0.9W and operating with a must-release voltage of 2.4VDC. It features PCB pin termination, gold plated contacts, and a push-to-test button. The relay has a maximum switching current of 10A, a maximum switching voltage of 277VAC or 48VDC, and a maximum switching power of 2200VA. It operates across a temperature range of -40°C to 85°C, with a dielectric strength of 1500V rms between coil and contacts. The mechanical life is 1×10⁷ operations, and electrical life is 1×10⁵ operations under rated load. The case is designed for 35.00 mm length, 27.60 mm width, and 21.60 mm height, with a weight of approximately 37g. It is RoHS compliant and compatible with the SC118 series socket.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-24D-GM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |