The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole configurations with Form C contacts, designed for PC pin mounting. It supports AC and DC coil voltages including 24VDC, with a coil power consumption of 0.9W. The relay features gold plated contacts, a push-to-test button, and is RoHS compliant. It has a contact rating of 10A at 28VDC and 5A at 220VAC for the 4-pole version, with a maximum switching voltage of 48VDC and 277VAC. The operating temperature range is -40°C to 85°C, with a dielectric strength of 1500V rms between coil and contacts. The mechanical life is 1 × 10^7 operations and electrical life is 1 × 10^5 operations under rated load. Dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. Weight is approximately 37g.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-24D-GLDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |